ASTM International - ASTM B581-02(2013)e1

Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-3, for use in general corrosive service.

TABLE 1 Chemical Requirements

Element Composition Limits, %  
Alloy N06007 Alloy N06975 Alloy N06985 Alloy N06030 Alloy N08031
Nickel remainder

A

47.0-52.0 remainder

A

remainder

A

30.0-32.0
Chromium 21.0-23.5 23.0-26.0 21.0-23.5 28.0-31.5 26.0-28.0
Iron 18.0-21.0 remainder

A

18.0-21.0 13.0-17.0 remainder

A

Molybdenum 5.5-7.5 5.0-7.0 6.0-8.0 4.0-6.0 6.0-7.0†
Copper 1.5-2.5 0.70-1.20 1.5-2.5 1.0-2.4 1.0-1.4
Manganese 1.0-2.0 1.0 max 1.0 max 1.5 max 2.0 max
Cobalt, max 2.5 ... 5.0 max 5.0 max ...
Carbon, max 0.05 0.03 0.015 max 0.03 max 0.015
Tungsten 1.0 max ... 1.5 max 1.5-4.0 ...
Silicon, max 1.0 1.0 1.0 max 0.8 max 0.3
Phosphorus, max 0.04 0.03 0.04 max 0.04 max 0.020
Sulfur, max 0.03 0.03 0.03 max 0.02 max 0.010
Columbium + tantalum 1.75-2.50 ... 0.50 max 0.30-1.50 ...
Titanium ... 0.7-1.5 ... ... ...
Nitrogen 0.15-0.25 ... ... ... ...

A See 13.1.1.

†Editorially corrected.

TABLE 2 Mechanical Property Requirements

Alloy Specified Diameter, in. (mm) Tensile Strength min, psi (MPa) Yield Strength (0.2 % Offset), min, psi (MPa) Elongation in 2 in. or 50.8 mm or 4

A min

N06007

5/16 to 3/4 (7.94 to 19.05), incl

90 000 (621) 35 000 (241) 35
  Over

3/4 to 31/2 (19.05 to 88.9), incl

85 000 (586) 30 000 (207) 30
N06975

5/16 to 31/2 (7.94 to 88.9), incl

85 000 (586) 32 000 (221) 40
N06985

5/16 to 3/4 (7.9 to 19.05), incl

90 000 (621) 35 000 (241) 45
  Over

3/4 to 31/2 (19.05 to 88.9), incl

85 000 (586) 30 000 (207) 35
N06030 ... 85 000 (586) 35 000 (241) 30
N08031 All sizes 94 000 (648) 40 000 (276) 40

A D refers to the diameter of the tension specimen.TABLE 3 Permissible Variations in Diameter and Out-of-Roundness of Rods

Specified Diameter, in. (mm) Permissible Variations, in. (mm)
Diameter Out-of-Roundness, max
 + 
Hot-Finished, Annealed, and Descaled Rods

5/16 to 7/16 (7.94 to 11.11), incl

0.012 (0.305) 0.012 (0.305) 0.018 (0.457)
Over

7/16 to 5/8 (11.11 to 15.87), incl

0.014 (0.355) 0.014 (0.355) 0.020 (0.508)
Over

5/8 to 3/4 (15.87 to 19.05), excl

0.016 (0.406) 0.016 (0.406) 0.024 (0.610)
Hot-Finished, Annealed, and Ground or Turned Rods

3/4 to 31/2 (19.05 to 88.9), incl

0.010 (0.254) 0 0.008 (0.203)

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in diameter, hot- or cold-finished, solution annealed and pickled or mechanically descaled.

1.2.2 Rods 3/4 to 31/2 in. (19.05 to 88.9 mm) incl in diameter, hot- or cold-finished, solution annealed, ground or turned.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel-chromium-iron-molybdenum-copper alloy rods (UNS N06007, N06975, N06985, N06030, and N08031), hot- or cold-finished, solution annealed, ground, or turned,... View More

Document History

April 1, 2023
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1.1 This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, N08031, and N08034)3 as shown in Tables 1-3, for use in general corrosive service. 1.2 The following...
July 1, 2017
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1.1 This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, N08031, and N08034)3 as shown in Tables 1-3, for use in general corrosive service. TABLE 1 Chemical...
ASTM B581-02(2013)e1
February 1, 2013
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1.1 This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-3, for use in general corrosive service. TABLE 1 Chemical...
November 1, 2008
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1.1 This specification covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-2, for use in general corrosive service. 1.2 The following products...
October 10, 2002
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1.1 This specification covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-3, for use in general corrosive service. 1.2 The following products...
October 10, 1997
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1.1 This specification covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive service. 1.2 The following products are covered...
Advertisement