MODUK - TS 10225A

Paint, Emulsion, Matt, Mould Resistant, for Interior Usea

active, Most Current
Organization: MODUK
Publication Date: 15 January 1981
Status: active
Page Count: 12
scope:

This specification relates to matt emulsion paint with fungicidal properties based on polyvinyl acetate and/or acrylic homo or co-polymer resins, suitable for the decoration of the interiors of buildings. Paints to this specification are available in a limited range of colours chosen from those in BS 4800. The paint shall be capable of being applied by brushing or rolling after the addition of up to 10% of water by volume.

It is not expected to be used either as a cure in severe cases of mould growth, or where dampness or hygiene demands a heavy duty coating.

The paint system for new surfaces will normally consist of one sealing coat followed by one finishing coat. On excessively absorbent surfaces it may be necessary to use a paint system of one sealing coat followed by two finishing coats. The sealing coat will normally be obtained by thinning the paint as supplied with up to 20% of water by volume.

The coating should retain good decorative appearance and effective mould resistance for 4 years in situations where, in the absence of fungicidal properties, light mould growth may develop.

Document History

TS 10225A
January 15, 1981
Paint, Emulsion, Matt, Mould Resistant, for Interior Usea
This specification relates to matt emulsion paint with fungicidal properties based on polyvinyl acetate and/or acrylic homo or co-polymer resins, suitable for the decoration of the interiors of...

References

Advertisement