NPFC - MIL-M-38510/460

MICROCIRCUITS, DIGITAL, INTEGRATED INJECTION LOGIC (I2L), PARALLEL 16-BIT MICROPROCESSOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 June 1984
Status: active
Page Count: 57
scope:

This specification covers the detail requirements for a monolithic silicon, integrated injection logic (I2L), parallel 16-bit microprocessor. One product assurance class and a choice of lead finish are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Circuit 01 16-bit fixed instruction microprocessor

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) Y See figure 1 (64-lead, 0.8" × 3.2"), dual-in-line package

Supply current, ICC - - - - - - - - - - - - - - - 750 mA Input voltage, VIN (all except INJ input) - - - - +5.5 V dc VINJ - - - - - - - - - - - - - - - +2.0 V dc Power dissipation - - - - - - - - - - - - - - - - 750 mW Junction temperature (TJ) - - - - - - - - - - - +175°C Thermal resistance, junction to case (θJC)- - - - 25°C/W Lead temperature (soldering, 10 seconds)- - - - - +300°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

(Unless otherwise noted, ICC = 500 mA.)

Supply current (ICC)- - - - - - - - - - - - - - 500 mA minimum to 550 mA maximum High-level input voltage (VIH)- - - - - - - - - 2.0 V minimum Low-level input voltage (VIL) - - - - - - - - - 0.8 V maximum Frequency of operation- - - - - - - - - - - - - DC to 3 MHz maximum Case operating temperature range- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for logistic support of existing equipment.

Document History

MICROCIRCUITS, DIGITAL, INTEGRATED INJECTION LOGIC (I2L), PARALLEL 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/460
June 29, 1984
MICROCIRCUITS, DIGITAL, INTEGRATED INJECTION LOGIC (I2L), PARALLEL 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This specification covers the detail requirements for a monolithic silicon, integrated injection logic (I2L), parallel 16-bit microprocessor. One product assurance class and a choice of lead finish...
December 28, 1979
MICROCIRCUITS, DIGITAL, INTEGRATED INJECTION LOGIC (I2L), PARALLEL 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
March 30, 1979
MICROCIRCUITS, DIGITAL, INTEGRATED INJECTION LOGIC (I2L), PARALLEL 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement