NPFC - MIL-M-38510/420
MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC 8 BIT MICROPROCESSOR (FIXED INSTRUCTION)
| Organization: | NPFC |
| Publication Date: | 26 October 1984 |
| Status: | active |
| Page Count: | 62 |
scope:
This specification covers the detail requirements for a monolithic N-channel, silicon gate microprocessor. Two product assurance classes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 8-bit fixed instruction microprocessor
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) Q D-5 (40-lead, 9/16" × 2-1/16"), dual-in-line package
Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Power dissipation: TC = −55°C - - - - - - - - - - - - - - - - - - - - 1.7 W TC = 125−C - - - - - - - - - - - - - - - - - - - - 1.2 W Lead temperature (soldering, 5 seconds)- - - - - - - - 270°C Maximum junction temperature at TC = 125°C 1/ - - - - TJ = 150°C Thermal resistance, junction-to-case (θJC): Case Q - - - - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510 appendix C)
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VBB) - - - - - - - - - - - - - - - - - −4.5 V dc to −5.5 V dc Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Supply voltage (VDD) - - - - - - - - - - - - - - - - - +10.8 V dc to 13.2 V dc Supply voltage (VSS) - - - - - - - - - - - - - - - - - 0 V dc High level input voltage: (logic inputs) - - - - - - - - - - - - - - - - - - 3.0 V dc to (VCC + 1.0 V dc) (clock inputs) - - - - - - - - - - - - - - - - - - 8.5 V dc to (VDD + 1.0 V dc) Low level input voltage (logic and clock inputs) - - - (VSS - 1.0 V dc) to 0.8 V dc Minimum high-level output voltage (VOH) - - - - - - - 3.7 V dc Maximum low-level output voltage (VOL) - - - - - - - - 0.45 V dc Frequency of operation - - - - - - - - - - - - - - - - 0.5 to 2 MHz Case operating temperature range (TC) - - - - - - - - −55°C to +125°C INDEX Page TABLE I. Electrical performance characteristics - - - - 3 II. Electrical test requirements - - - - - - - - - 9 III. Group A inspection - - - - - - - - - - - - - - 20 IVA. Input conditions for table III - - - - - - - - 41 IVB. Output conditions for table III- - - - - - - - 43 V. Vectors 00001 thru 11,761 - - - - - - - - - - 56 VI. Microprocessor instructions - - - - - - - - - 59
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History