BSI - BS EN 2928

Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 June 1996
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 2928
June 15, 1996
Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C
A description is not available for this item.

References

Advertisement