DS/EN 301816-4 V1.1.2

Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 August 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document provides the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the AAL type 2 Signalling Protocol as specified in EN 301 816-1 [1]. The present document is applicable between AAL type 2 nodes and describes nodal functions that are used to control AAL type 2 point-to-point bearer connections. A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma.

Document History

DS/EN 301816-4 V1.1.2
August 15, 2002
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling Protocol; Capability Set 1; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
The present document provides the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the AAL type 2 Signalling Protocol as specified in...
Advertisement