SN - NS-EN 2413:1995

Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ° C

active, Most Current
Organization: SN
Publication Date: 5 September 1995
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 2413:1995
September 5, 1995
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ° C
A description is not available for this item.
Advertisement