AIA/NAS - NASM25027
Nut, Self-Locking, 250 Degrees F, 450 Degrees F, and 800 Degrees F
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers self-locking nuts for use in temperatures of 250 degrees F, 450 degrees F, and 800 degrees F (see 6.1).
intended Use:
The nuts conforming to this specification are intended for use in applications where the temperature is not greater than the following values:
Copper-base alloy nuts - 250 degrees... View More
Document History
December 21, 2012
NUT, SELF-LOCKING, 250 °F, 450 °F, AND 800 °F
The nuts conforming to this specification are intended for use in applications where the temperature is not greater than the following values:
Copper-base alloy nuts – 250 °F
Aluminum-alloy nuts –...
NASM25027
September 1, 1999
Nut, Self-Locking, 250 Degrees F, 450 Degrees F, and 800 Degrees F
The nuts conforming to this specification are intended for use in applications where the temperature is not greater than the following values: Copper-base alloy nuts - 250 degrees F Aluminum-alloy...