IEC 61156-5
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 5: Symmetrical Pair/Quad Cables with Transmission Characteristics Up to 600 MHz - Horizontal Floor Wiring - Sectional Specification
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
April 1, 2020
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts).
It covers cable designs comprising individually screened, common...
December 1, 2012
AMENDMENT 1 Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
A description is not available for this item.
December 1, 2012
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801.
It covers individually screened, common screened and unscreened pairs or quads...
February 1, 2010
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification CORRIGENDUM 2
A description is not available for this item.
May 1, 2009
CORRIGENDUM 1 Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz-horizontal floor wiring – Sectional specification
A description is not available for this item.
February 1, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz-horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801.
It covers individually screened, common screened and unscreened pairs or quads...
IEC 61156-5
March 1, 2002
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 5: Symmetrical Pair/Quad Cables with Transmission Characteristics Up to 600 MHz - Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.