IEC 61161

Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1998
Status: inactive
Page Count: 56
ICS Code (Electroacoustics): 17.140.50

Document History

January 1, 2013
Ultrasonics – Power measurement – Radiation force balances and performance requirements
This International Standard • specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; • establishes general...
December 1, 2006
Ultrasonics – Power measurement – Radiation force balances and performance requirements
This International Standard • specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; • establishes general...
IEC 61161
May 1, 1998
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
A description is not available for this item.
July 1, 1992
Ultrasonic Power Measurement in Liquids in the Frequency Range 0,5 MHz to 25 MHz
A description is not available for this item.
Advertisement