NPFC - MIL-S-19500/609

SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JANTX, JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 4 August 1994
Status: inactive
Page Count: 13
scope:

This specification covers the detail requirements for controlled forward voltage switching diodes suitable for high stress applications where silver bump construction may be indicated (see 6.3). Three levels of product assurance are provided for each device type as specified in MIL-S-19500.

See figure 1 (similar to D0-35) and figure 2 (D-5D).

TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ELD, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Unless otherwise specified, primary electrical characteristics at TA = +25°C.

Document History

SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED AND SURFACE MOUNT PACKAGES, TYPES 1N6639, 1N6640, 1N6641, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...
December 3, 2021
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED AND SURFACE MOUNT PACKAGES, TYPES 1N6639, 1N6640, 1N6641, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...
June 30, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED AND SURFACE MOUNT PACKAGES, TYPES 1N6639, 1N6640, 1N6641, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
June 30, 2014
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
June 24, 2013
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
October 16, 2012
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
June 3, 2010
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
July 8, 2009
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
August 15, 2007
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
August 24, 2005
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
December 5, 2003
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes. Four levels of product assurance are provided for each device type as specified in...
October 1, 2002
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANJ, AND JANS
A description is not available for this item.
September 28, 2001
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANJ, AND JANS
A description is not available for this item.
October 30, 2000
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANJ, AND JANS
A description is not available for this item.
April 7, 2000
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JAN, JANTX, JANTXV, JANJ, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes. Five levels of product assurance are provided for each device type as specified in...
November 25, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JANTX, JANTXV, AND JANS
A description is not available for this item.
May 21, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JANTX, JANTXV, AND JANS
This specification covers the performance requirements for controlled forward voltage switching diodes suitable for high stress applications where silver bump construction may be indicated (see 6.3)....
December 16, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JANTX, JANTXV, AND JANS
A description is not available for this item.
MIL-S-19500/609
August 4, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JANTX, JANTXV, AND JANS
This specification covers the detail requirements for controlled forward voltage switching diodes suitable for high stress applications where silver bump construction may be indicated (see 6.3)....
January 25, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPES 1N6639, 1N6640, 1N6641, 1N6639US, 1N6640US, AND 1N6641US JANTX, JANTXV, AND JANS
This specification covers the detail requirements for diodes suitable for high stress environments, where silver button construction may be inadequate (see 6.3). Three levels of product assurance are...

References

Advertisement