DLA - SMD-5962-88568
MICROCIRCUITS, DIGITAL, NMOS, SINGLE COMPONENT, 8-BIT MICROCOMPUTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 May 1988 |
| Status: | active |
| Page Count: | 20 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 8035AHL Single component, 8-bit microcomputer with 64 × 8 RAM data memory 02 8048AH Single component, 8-bit microcomputer with 1K × 8 program memory and 64 × 8 RAM data memory
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package
Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Voltage or any pin with respect to ground- - - - - - - - −0.5 V dc to +7 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - 1.5 W Lead temperature - - - - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +200°C
Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C Supply voltage (VCC and VDD) - - - - - - - - - - - - - - 5 V dc ±10% Supply voltage (VSS) - - - - - - - - - - - - - - - - - - 0 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History