DIN EN 2794-004

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals; product standard; German version EN 2794-004:1999

inactive
Organization: DIN
Publication Date: 1 August 1999
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 20 A to 50 A, UNC thread terminals, for use in aircraft electrical systems, at temperature between -55 °C and 125 °C and at a maximum altitude of Z - 15 000 m.

It shall be used together with EN 2794-001.

These circuit breakers are intended for use in aircraft with electric supplies in accordance with EN 2282.

Document History

May 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard; German and English version EN 2794-004:2014
Diese Europäische Norm legt die Eigenschaften einpoliger Schutzschalter, temperaturkompensiert, Nennströme von 20 A bis 25 A, zur Verwendung im Bordnetz von Flugzeugen bei Temperaturen zwischen −55...
October 1, 2013
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard; German and English version FprEN 2794-004:2013
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 20 A to 25 A, used in aircraft on-board circuits at a...
DIN EN 2794-004
August 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals; product standard; German version EN 2794-004:1999
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 20 A to 50 A, UNC thread terminals, for use in aircraft electrical...

References

Advertisement