DS/EN 1478

EDI - Message - Invitation to tender (CONITT)

inactive, Most Current
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (IT applications in transport): 35.240.60
scope:

This specification provides the definition of the message Invitation to Tender (CONITT) to be used in Electronic Data Interchange (EDI) between partners involved in Adminsitration, Commerce and Transport. At the pre-construction stage of a construction project, the Client will wish to appoint a contractor to execute the works. The first step in this appointment process is to issue an invitation to tender (ITT) to contractors this will require a commercial offer to be made by the contractor to the client.

Document History

DS/EN 1478
July 27, 1995
EDI - Message - Invitation to tender (CONITT)
This specification provides the definition of the message Invitation to Tender (CONITT) to be used in Electronic Data Interchange (EDI) between partners involved in Adminsitration, Commerce and...
Advertisement