BSI - BS 6461-2

Installation of Chimneys and Flues for Domestic Appliances Burning Solid Solid-Fuel (Including Wood and Peat) Part 2: Code of Practice for Factory-Made Insulated Chimneys for Internal Applications

inactive
Buy Now
Organization: BSI
Publication Date: 29 June 1984
Status: inactive
Page Count: 15
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

Deals with the installation of new factory-made insulated chimneys designed to serve appliances with chimneys of nominal internal diameters 100 mm, 125 mm, 150 mm and 200 mm, with an appendix giving information on cleaning and maintenance.

Document History

BS 6461-2
June 29, 1984
Installation of Chimneys and Flues for Domestic Appliances Burning Solid Solid-Fuel (Including Wood and Peat) Part 2: Code of Practice for Factory-Made Insulated Chimneys for Internal Applications
Deals with the installation of new factory-made insulated chimneys designed to serve appliances with chimneys of nominal internal diameters 100 mm, 125 mm, 150 mm and 200 mm, with an appendix giving...

References

Advertisement