CEN - EN 2874
Aerospace Series - Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated - Classification: 1550 MPa (at Ambient Temperature) /315 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 1996 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 2874
July 1, 1996
Aerospace Series - Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated - Classification: 1550 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.