DLA - MS9848
PIN, STRAIGHT, HEADED .4999 DIAMETER, AMS5616
inactive
| Organization: | DLA |
| Publication Date: | 29 February 1968 |
| Status: | inactive |
| Page Count: | 1 |
scope:
The military standard is approved by the Department of the Air Force and the Bureau of Naval Weapons and is mandatory for use by these activities. All other military activities are required to employ this standard where suitable.
Document History
February 4, 1999
PIN, STRAIGHT, HEADED .4999 DIAMETER, AMS5616
A description is not available for this item.
MS9848
February 29, 1968
PIN, STRAIGHT, HEADED .4999 DIAMETER, AMS5616
The military standard is approved by the Department of the Air Force and the Bureau of Naval Weapons and is mandatory for use by these activities. All other military activities are required to employ...