DS/EN 300175-7 V1.5.1
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 7: Security features
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | inactive |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
The present document gives an introduction and overview of the complete Digital Enhanced Cordless Telecommunications (DECT) Common Interface (CI). This part of the DECT CI specifies the security architecture, the types of cryptographic algorithms required, the way in which they are to be used, and the requirements for integrating the security features provided by the architecture into the DECT CI. It also describes how the features can be managed and how they relate to certain DECT fixed systems and local network configurations.
Document History