DS/EN ISP 12062-5

Information technology - International Standardized Profiles AMH2n - Message Handling Systems - Interpersonal Messaging - Part 5: AMH24 - IPM Requirements for Enhanced MS Access (P7)

inactive, Most Current
Organization: DS
Publication Date: 14 February 1996
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

This part of EN ISP 12062 covers access to a message store (MS) in an Interpersonal Messaging (IPM) environment using the P7 MS Access Protocol (see also figure 1). These specifications form part of the Interpersonal Messaging application functions, as defined in the parts of ISO/IEC ISP 12062, and are based on the Common Messaging content type-independent specifications in ISO/IEC ISP 10611.

Document History

DS/EN ISP 12062-5
February 14, 1996
Information technology - International Standardized Profiles AMH2n - Message Handling Systems - Interpersonal Messaging - Part 5: AMH24 - IPM Requirements for Enhanced MS Access (P7)
This part of EN ISP 12062 covers access to a message store (MS) in an Interpersonal Messaging (IPM) environment using the P7 MS Access Protocol (see also figure 1). These specifications form part of...
Advertisement