FORD ESB-M28G19-A2

GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING

inactive
Buy Now
Organization: FORD
Publication Date: 20 September 2000
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

FORD ESB-M28G19-A2
September 20, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI...
March 17, 1988
GLASS, SAFETY - LAMINATED FLOAT - 4.7 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
A description is not available for this item.
March 17, 1988
GLASS, SAFETY - LAMINATED FLOAT - 4.7 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI...
January 1, 1988
GLASS, SAFETY - LAMINATED FLOAT 4.7 MM NOMINAL, THICKNESS - 0.76 MM POLYVINYL BUTRAL LAMINATE -, CLEAR OR HEAT ABSORBING
A description is not available for this item.

References

Advertisement