IEC - 60999-1

Connecting Devices - Safety Requirements for Screw-Type and Screwless-Type Clamping Units for Electrical Copper Conductors - Part 1: General Requirements and Particular Requirements for Conductors from 0,5 mm Squared up to 35 mm Squared (Included)

inactive
Organization: IEC
Publication Date: 1 May 1990
Status: inactive
Page Count: 65
ICS Code (Connecting devices): 29.120.20

Document History

November 1, 1999
Connecting Devices - Electrical Copper Conductors - Safety Requirements for Screw-Type and Screwless-Type Clamping Units - Part 1: General Requirements and Particular Requirements for Clamping Units for Conductors from 0,2 mm Squared up to 35 mm Squared (Included)
This part of IEC 60999 applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical...
60999-1
May 1, 1990
Connecting Devices - Safety Requirements for Screw-Type and Screwless-Type Clamping Units for Electrical Copper Conductors - Part 1: General Requirements and Particular Requirements for Conductors from 0,5 mm Squared up to 35 mm Squared (Included)
A description is not available for this item.
Advertisement