GMNA - GM2724M

Fiber Coating - Interior or Exterior

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 1988
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification covers the finish durability requirements for decorative and/or functional interior or exterior parts which are fiber coated with predyed tibers. The fibers are generally nylon or polyester. The substrates are generally polypropylene, ABS, polycarbonate, painted metal, or rubber. The adhesive used in the application of the fibers to the substrate shall be approximately the same color as the fiber, or clear, must be resistant to heat, light, humidity, etc, and shall not cause staining of the fiber coating or adjacent materials.

Document History

June 1, 2012
Fiber Coating – Interior or Exterior
This specification covers the finish durability requirement for decorative and/or functional interior or exterior parts which are fiber coated with pre-dyed fibers. The fibers are generally nylon or...
GM2724M
October 1, 1988
Fiber Coating - Interior or Exterior
1 SCOPE. This specification covers the finish durability requirements for decorative and/or functional interior or exterior parts which are fiber coated with predyed tibers. The fibers are generally...

References

Advertisement