FORD WSB-M64J28-A1
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, BLACK, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 March 2003 |
| Status: | inactive |
| Page Count: | 10 |
scope:
1. SCOPE
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic deposition process.
Document History
May 21, 2012
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, BLACK, 180 °C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
April 15, 2010
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, BLACK, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
FORD WSB-M64J28-A1
March 31, 2003
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, BLACK, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...
January 27, 1992
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, BLACK, 180 C BAKING TEMPERATURE
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...