CENELEC - EN 61300-3-7

Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3-7: Examinations and Measurements - Wavelength Dependance of Attenuation and Return Loss

inactive
Organization: CENELEC
Publication Date: 1 February 2001
Status: inactive
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

August 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes methods available to measure the wavelength dependence of attenuation and return loss of two-port, single mode passive optical components. It is not, however,...
January 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(λ) and return loss RL(λ), of single-mode passive optical components (POC) used...
EN 61300-3-7
February 1, 2001
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3-7: Examinations and Measurements - Wavelength Dependance of Attenuation and Return Loss
A description is not available for this item.
Advertisement