DS/EN 60669-2-1+A2
Switches for household and similar fixed electrical installations - Part 2-1: Particular requirements - Electronic switches
| Organization: | DS |
| Publication Date: | 5 February 2002 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Switches): | 29.120.40 |
scope:
This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. It applies to electronic switches for the operation of lamp circuits and the control of the brightness of lamps (dimmers) as well as the control of the speed of motors (e.g. those used in ventilating fans) and for other purposes (e.g. heating installations), with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A.
Document History