MODUK - DEF STAN 00-35: PART 3
Environmental Handbook for Defence Materiel Part 3: Environmental Test Methods
| Organization: | MODUK |
| Publication Date: | 7 May 1999 |
| Status: | inactive |
| Page Count: | 446 |
scope:
This Part of the Standard specifies a range of environmental test methods together with durations and severities that are most likely to be representative of the life cycle of service use. As far as possible, the tests adopted are those internationally agreed and published in EN 60068 (IEC 68) and implemented via BS EN 60068 (BS 2011). This Part also gives guidance on applying the test conditions.
The particular scope of each test method contained within this Part is given at the beginning of each chapter which contains an individual test.
Document History