DS/ENV ISO 10303-203

Industrial automation systems and integration - Product data representation and exchange - Part 203: Application protocol: Configuration controlled design

inactive, Most Current
Organization: DS
Publication Date: 17 January 1996
Status: inactive
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of ISO 10303 specifies the integrated resources neccessary for the scope and information requirements for the exchange between application systems of configuration-controlled 3D designs of mechanical parts and assemblies. Configuration in this context only includes data and processes that contol the 3D product design data. Exchange is used as a scoping consideration to narrow the scope to only those data which are exchanged as part of the 3D product definition.

Document History

DS/ENV ISO 10303-203
January 17, 1996
Industrial automation systems and integration - Product data representation and exchange - Part 203: Application protocol: Configuration controlled design
This part of ISO 10303 specifies the integrated resources neccessary for the scope and information requirements for the exchange between application systems of configuration-controlled 3D designs of...
Advertisement