DLA - SMD-5962-88634 REV D
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 32K X 8 EEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 August 1993 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device Generic Circuit Access Write type number function time speed Write mode End of write indicator Endurance 01 See 6.6 32K × 8 EEPROM 120 ns 10 ms byte/page [D bar][A bar][T bar][A bar] polling/toggle bit 10,000 cycles 02 See 6.6 32K × 8 EEPROM 120 ns 3 ms byte/page [D bar][A bar][T bar][A bar] polling/toggle bit 10,000 cycles 03 See 6.6 32K × 8 EEPROM 90 ns 10 ms byte/page [D bar][A bar][T bar][A bar] polling/toggle bit 10,000 cycles 04 See 6.6 32K × 8 EEPROM 90 ns 3 ms byte/page [D bar][A bar][T bar][A bar] polling/toggle bit 10,000 cycles 05 See 6.6 32K × 8 EEPROM 70 ns 10 ms byte/page [D bar][A bar][T bar][A bar] polling/toggle bit 10,000 cycles
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Packaging style U See figure 1 28 Pin grid array X GDIP1-T28 or CDIP2-T28 28 Dual-in-line Y CQCC1-N32 32 Rectangular leadless chip carrier Z CDFP4-F28 28 Flat pack
Supply voltage range (VCC) . . . . . . . . . . . . . . . . −0.3 V dc to +6.25 V dc Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . 1.0 W Lead temperature (soldering, 10 seconds). . . . . . . . . . +300°C Junction temperature (TJ) 2/ . . . . . . . . . . . . . . . +175°c Thermal resistance, junction-to-case (ΘJC). . . . . . . . . See MIL-STD-1835 Input voltage range (VIL, VIH) . . . . . . . . . . . . . . −0.3 V dc to +6.25 V dc Data retention . . . . . . . . . . . . . . . . . . . . . . 10 years (minimum) Endurance . . . . . . . . . . . . . . . . . . . . . . . . . 10,000 cycles (minimum) Chip clear voltage (Vh) . . . . . . . . . . . . . . . . . . 13.0 V dc
Supply voltage range (VCC) . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Case operating temperature range (TC) . . . . . . . . . . . −55°C to +125°C Input voltage, low range (VIL) . . . . . . . . . . . . . . −0.1 V dc to +0.8 V dc Input voltage, high range (VIH) . . . . . . . . . . . . . . +2.0 V dc to VCC + 0.3 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History