DS/EN 761
Plastics piping systems – Glass-reinforced thermosetting plastics (GRP) pipes – Determination of the creep factor under dry conditions
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 26 January 1995 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This standard specifies a method for determining the dry creep factor of glass-reinforced plastics pipes. It is applicable to pipes with an initial specific ring stiffness of not less than 630 N/m2, when determined by the method specified in the referring standard.
Document History
DS/EN 761
January 26, 1995
Plastics piping systems – Glass-reinforced thermosetting plastics (GRP) pipes – Determination of the creep factor under dry conditions
This standard specifies a method for determining the dry creep factor of glass-reinforced plastics pipes. It is applicable to pipes with an initial specific ring stiffness of not less than 630 N/m2,...