DS/EN 681-1

Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 September 2005
Status: active
Page Count: 38
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Rubber): 83.060
scope:

This Standard specifies requirements for materials used in vulcanized rubber seals for: - cold potable water supply (up to 50 degrees celcius) - hot potable and non-potable water supply (up to 110 degrees celcius) - drainage, sewerage and rainwater systems (continous flow up to 45 degrees celcius and intermittent flow up to 95 degrees celcius)

Document History

DS/EN 681-1
September 9, 2005
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
This Standard specifies requirements for materials used in vulcanized rubber seals for: - cold potable water supply (up to 50 degrees celcius) - hot potable and non-potable water supply (up to 110...
March 24, 2003
Elastomeric seals – Material requirements for pipe joint seals used in water and drainage applications – Part 1: Vulcanized rubber
This standard specifies requirements for materials used in vulcanized rubber seals for: – cold potable water supply (up to 50 degrees celcius); – hot potable and non-potable water supply (up to 110...
September 11, 2002
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
This Standard specifies requirements for materials used in vulcanized rubber seals for: - cold potable water supply (up to 50 degrees celcius); - hot potable and non-potable water supply (up to 110...
April 12, 2002
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
This Standard specifies requirements for materials used in vulcanized rubber seals for: - cold potable water supply (up to 50 degrees celcius); - hot potable and non-potable water supply (up to 110...
October 5, 1998
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
This Standard specifies requirements for materials used in vulcanized rubber seals for: - cold potable water supply (up to 50 degrees celcius) - hot potable and non-potable water supply (up to 110...
August 21, 1996
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
This Standard specifies requirements for materials used in vulcanized rubber seals for: - cold potable water supply (up to 50 degrees celcius) - hot potable and non-potable water supply (up to 110...
Elastomeric seals – Material requirements for pipe joint seals used in water and drainage applications – Part 1: Vulcanized rubber
This standard specifies requirements of materials used for vulcanized rubber seals in: - Cold water (T ≤ 50 °C); - Cold water (T ≤ 50 °C) and intermittently hot water (T ≤ 95 °C); - Cold water (T ≤...
Advertisement