DS/EN 61249-2-18

Materials for printed boards and other interconnection structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2002
Status: active
Page Count: 27
ICS Code (Printed circuits and boards): 31.180
scope:

This standard gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm.

Document History

DS/EN 61249-2-18
July 8, 2002
Materials for printed boards and other interconnection structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad
This standard gives requirements for properties of polyester non-woven E-glass reinforced copper-clad laminated sheet, of defined flammability, in thicknesses of 0,80 mm to 1,60 mm.

References

Advertisement