DS/HD 383 S2+A1,2
Conductors of insulated cables - Guide to the dimensional limits of circular conductors
| Organization: | DS |
| Publication Date: | 20 June 2003 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
scope:
"Specifies standardized nominal cross-section areas from 0.5 mm2 to 2 000 mm2, numbers and diameters of wires and resistance values of conductors in electric cables and flexible cords. Classifies conductors for: 1.Cables for fixed installations -Class 1, solid conductors; -Class 2, stranded conductors. 2.Flexible copper conductors -Class 5, -Class 6 (more flexible than Class 5). Includes table of temperature correction factors kt for conductor resistance to correct the measured resistance at t °C"
Document History