FORD - WSS-M1A341-A2
STEEL, SHEET, DENT RESISTANT
| Organization: | FORD |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Grades A8, A1 and A2 increase in yield strength due to strain hardening. Grades A3 to A7 increase in yield strength due to a combination of strain hardening and paint baking (bake hardening). Grade A7 shall be supplied in the isotropic condition (see para 5.3) and be additionally controlled by the SMRL (see para 5.5) and be additionally controlled by the SMRL (see para 5.5). The choice of strengthening mechanism is at the discretion of the supplier and shall be described in the control plan. To assist users of these specifications (while not restricting the supplier's choice of strengthening mechanism) detailed below is a list of commonly used terms: . WSS-M1A341-A1: Rephos IF 210 (or) Rephos ULC 210 . WSS-M1A341-A2: Rephos IF 250 (or) Rephos ULC 250 . WSS-M1A341-A3: BH 180 . WSS-M1A341-A4: BH 210 (( In Europe): BH 220 Type) . WSS-M1A341-A5: BH 250 ((
Document History