DLA - SMD-5962-88670 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 November 1991
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 C22V10 22-input 10-output 25 ns and-or-Logic array 02 C22V10 22-input 10-output 30 ns and-or-Logic array 03 C22V10 22-input 10-output 40 ns and-or- Logic array 04 C22V10 22-input 10-output 20 ns and-or- Logic array 05 C22V10 22-input 10-output 15 ns and-or-Logic array

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-Lead, .640" × .420" × .090"), flat package L D-9 (24-Lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc 2/ Output voltage applied range - - - - - - - - - - −0.5 V dc to +7.0 V dc 2/ Output sink current- - - - - - - - - - - - - - - 16 mA Thermal resistance, junction-to-case (θJC): See MIL-M-38510, appendix C Maximum power dissipation (PD) 3/ - - - - - - - - 1.2 W Maximum junction temperature (TJ) - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum) - +260°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH) - - - - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL) - - - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will parform the required function are not available for... View More

Document History

October 18, 2017
MICROCIRCUIT, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 29, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 18, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
November 2, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88670 REV B
November 6, 1991
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 23, 1989
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
A description is not available for this item.
July 27, 1988
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE-TIME PROGRAMMABLE, PROGRAMMABLE ARRAY LOGIC, MONOLITHIC SILICON
A description is not available for this item.
Advertisement