BSI - BS 5150
Specification for Cast Iron Wedge and Double Disk Gate Valves for General Purposes
inactive
| Organization: | BSI |
| Publication Date: | 4 September 1974 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Gate valves): | 23.060.30 |
scope:
Covers the range of nominal diameters DN 10 to 1000 in nominal pressure ratings PN 1.6, 2.5, 4, 6, 10, 16 and 25. One of a series of new and revised standards for metric general purpose valves.
Document History
May 31, 1990
Cast Iron Gate Valves
Requirements for flanged and threaded end valves for general purposes in sizes DN 10 to DN 1000 for flange valves and ½ to 6 for threaded end valves for nominal pressures in the range PN 6 to PN 25.
BS 5150
September 4, 1974
Specification for Cast Iron Wedge and Double Disk Gate Valves for General Purposes
Covers the range of nominal diameters DN 10 to 1000 in nominal pressure ratings PN 1.6, 2.5, 4, 6, 10, 16 and 25. One of a series of new and revised standards for metric general purpose valves.