DIN EN 60603-5

Connectors for frequencies below 3 MHz for use with printed boards - Part 5: Edge-socket connectors and two-part connectors for double-sided printed boards with 2,54 mm (0,1 in) spacing (IEC 60603-5:1987); German version EN 60603-5:1998

active, Most Current
Organization: DIN
Publication Date: 1 July 1998
Status: active
Page Count: 34
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN EN 60603-5
July 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 5: Edge-socket connectors and two-part connectors for double-sided printed boards with 2,54 mm (0,1 in) spacing (IEC 60603-5:1987); German version EN 60603-5:1998
A description is not available for this item.
Advertisement