FORD - WSS-M2D476-A9
THERMOPLASTIC ELASTOMER, POLYPROPYLENE, SBR/NR (37% TYRE CRUMB) 94 DUROMETER A HARDNESS, EXTERIOR APPLICATIONS. 70% POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 19 October 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by these specifications are U.V. stabilized
thermoplastic elastomers based on
a post-consumer grade of polypropylene and Styrene-Butadiene/Na
Document History
August 31, 2016
THERMOPLASTIC ELASTOMER, POLYPROPYLENE, SBR/NR (37% TYRE CRUMB) 94 DUROMETER A HARDNESS, EXTERIOR APPLICATIONS. 70% POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are U.V. stabilized thermoplastic elastomers based on a post-consumer grade of polypropylene and Styrene-Butadiene/Natural Rubber from tyre crumb. The...
WSS-M2D476-A9
October 19, 2004
THERMOPLASTIC ELASTOMER, POLYPROPYLENE, SBR/NR (37% TYRE CRUMB) 94 DUROMETER A HARDNESS, EXTERIOR APPLICATIONS. 70% POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are U.V. stabilized thermoplastic elastomers based on a post-consumer grade of polypropylene and Styrene-Butadiene/Natural Rubber from tyre crumb. The...