DLA - SMD-5962-88775 REV A

MICROCIRCUITS, FAST, CMOS, OCTAL TRANSCEIVER/REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 August 1991
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT646 Octal, three-state, bus transceiver/receiver 02 54FCT646A Octal, three-state, bus transceiver/receiver

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), leadless square chip carrier package

Supply voltage - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range 2/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range 2/ - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - - −20 mA DC output diode current (IOK)- - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 3/ - - - - - - - - - - 0.5 W Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - +260°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Case operating temperature (TC)- - - - - - - - - - - - −55°C to +125°C Minimum setup time, bus to clock (ts)- - - - - - - - - 4.5 ns Minimum hold time, bus to clock (th) - - - - - - - - - 2.0 ns Minimum pulse width (tw) - - - - - - - - - - - - - - - 6.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 21, 2022
MICROCIRCUIT, FAST, CMOS, OCTAL TRANSCEIVER/REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
SMD-5962-88775 REV A
August 5, 1991
MICROCIRCUITS, FAST, CMOS, OCTAL TRANSCEIVER/REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 22, 1989
MICROCIRCUITS, FAST, CMOS, OCTAL TRANSCEIVER/REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement