MODUK - DEF STAN 59-62: 90/036
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:-
DTL circuit with TWO identical multiple circuits each having TWO POSITIVE NAND GATES each with TWO INPUTS and whose OUTPUTS are connected to a BISTABLE SEQUENTIAL CIRCUIT with seperate CLOCK and PRESET INPUTS.
The circuit is in a Ceramic Dual-in-Line encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0°C to +75°C.
Document History