DIN EN 10222-3

Steel forgings for pressure purposes - Part 3: Nickel steels with specified low temperature properties

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 1999
Status: inactive
Page Count: 7
ICS Code (Iron and steel forgings): 77.140.85
ICS Code (Steels for pressure purposes): 77.140.30

Document History

June 1, 2017
Steel forgings for pressure purposes - Part 3: Nickel steels with specified low temperature properties
This European Standard specifies the technical delivery conditions of forgings for pressure purposes, made of nickel steels, for use at low temperatures. NOTE Once this standard is published in the...
DIN EN 10222-3
February 1, 1999
Steel forgings for pressure purposes - Part 3: Nickel steels with specified low temperature properties
A description is not available for this item.

References

Advertisement