ASTM International - ASTM C945-05(2012)
Standard Practice for Design Considerations and Spray Application of a Rigid Cellular Polyurethane Insulation System on Outdoor Service Vessels
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Cellular materials): | 83.100 |
significance And Use:
This practice facilitates the selection and application of an insulation system for use at service temperatures between − 30 and + 107°C (−22 and + 225°F). Although the successful... View More
scope:
1.1 This practice concerns itself with the substrate preparation and priming, the selection of the rigid cellular polyurethane system, and the protective insulation coatings for outdoor service equipment.
Note 1-For the purpose of this practice, polyurethane is defined to mean either polyurethane or polyisocyanurate and is hereafter referred to as "PUR/PIR."
1.2 The values given in inch-pound are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History