DS/EN 187103

Family Specification – Optical fibre cables for indoor applications

inactive, Most Current
Organization: DS
Publication Date: 10 February 2003
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Fibres and cables): 33.180.10
scope:

This family specification covers optical cables for telecommunication application to be used indoor. This specification does not cover cable assemblies, such as connectorized jumper cable, or the functional requirements for cable break-out (fan out). It also not covers cables for LAN applications and cables incorporating multimode fibres. Clause 5 of this standard describes a blank detail specification for optical telecommunication cables to be used for indoor cables. It incorporates some minimum requirements common to all European countries. Detail specifications may be prepared based on this family specification following in particular requirements of clause 5.

Document History

DS/EN 187103
February 10, 2003
Family Specification – Optical fibre cables for indoor applications
This family specification covers optical cables for telecommunication application to be used indoor. This specification does not cover cable assemblies, such as connectorized jumper cable, or the...
Advertisement