DS/EN 28735
Parallel pins with internal thread - Hardened
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 October 1992 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
The standard specifies the characteristics of through hardened and case hardened parallel pins with internal thread, metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.
Document History
DS/EN 28735
October 27, 1992
Parallel pins with internal thread - Hardened
The standard specifies the characteristics of through hardened and case hardened parallel pins with internal thread, metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.