DIN EN 3504

Aerospace series; titanium and titanium alloys; circular tubes for fluids; close tolerances; diameter 3,2 mm ≤ D ≤ 50 mm, thickness 0,25 mm ≤ a ≤ 2 mm; dimensions

inactive, Most Current
Organization: DIN
Publication Date: 1 May 1994
Status: inactive
Page Count: 14
ICS Code (Aerospace fluid systems and components): 49.080

Document History

DIN EN 3504
May 1, 1994
Aerospace series; titanium and titanium alloys; circular tubes for fluids; close tolerances; diameter 3,2 mm ≤ D ≤ 50 mm, thickness 0,25 mm ≤ a ≤ 2 mm; dimensions
A description is not available for this item.
Advertisement