DS/IEC 172

Test procedure for the determination of the temperature index of enamelled winding wires

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard specifies a test procedure in accordance with p ublication 216-1. Applies preferably to diameters from 0.8 m m to 1.5 mm

Document History

April 23, 1990
Test procedure for the determination of the temperature index of enamelled winding wires
The Standard specifies the test procedure in accordance wit h Publication 216-1. It applies preferably to diameters from 0.8 mm to 1.5 mm.
DS/IEC 172
Test procedure for the determination of the temperature index of enamelled winding wires
The standard specifies a test procedure in accordance with p ublication 216-1. Applies preferably to diameters from 0.8 m m to 1.5 mm

References

Advertisement