AIR FORCE - A-A-58004B

TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY

inactive
Organization: AIR FORCE
Publication Date: 23 February 2005
Status: inactive
Page Count: 16
scope:

This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6×4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a 4,000 gallon water tank; a 1,250 gallon per minute (gpm) fire pump; equipment compartments; and hose. The water tanker truck is intended to: store, transport over hard and gravel surface roads, draft, pump, and transfer water in support of brush, structural, and aircraft fire fighting vehicles.

Document History

March 9, 2022
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000-GALLON CAPACITY
This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6x4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a...
May 31, 2016
Truck, Fire Fighting, Water Tanker, 4,000 Gallon Capacity
A description is not available for this item.
September 23, 2010
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6x4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a...
June 3, 2009
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6x4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a...
April 15, 2009
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6x4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a...
March 27, 2009
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6x4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a...
A-A-58004B
February 23, 2005
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
This commercial item description (CID) covers a commercial water tanker truck. The tanker has a 6×4 chassis with a diesel engine and an automatic transmission; a two person cab with two doors; a...
August 10, 1998
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
This Commercial Item Description (CID) describes a commercial Water Tanker (WAter TAnker - WATA) Truck: diesel engine, automatic transmission, six by four chassis, with a two person cab, a 5000...
February 18, 1992
TRUCK, FIRE FIGHTING, WATER TANKER, 4,000 GALLON CAPACITY
The General Services Administration has authorized the use of this commercial item description (CID).

References

Advertisement