DIN 53505
Shore A and Shore D hardness testing of rubber
| Organization: | DIN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rubber): | 83.060 |
scope:
This standard specifies the hardness testing of rubber test pieces and products. The hardness of a rubber is determined by its viscoelastic properties, particularly the elastic modulus as determined in DIN 53504. Type A durometers are suitable for testing in the hardness range from 10 to 90 Shore A, while type D durometers are to be used in the high hardness range.
The ball indentation method can be used for the middle hardness range, either using a 2,5 mm diameter ball as specified in DIN 53519-1 or - for softer test pieces - with a 5 mm diameter ball as specified in DIN EN ISO 2039-1. Test pieces which are too small to be tested as in DIN 53519-1 may be tested in accordance with DIN 53519-2.
An overview of the ranges of application for the different hardness testing methods is given in Appendix A.
Document History