DS/EN 15159-2

Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock

inactive, Most Current
Organization: DS
Publication Date: 7 August 2006
Status: inactive
Page Count: 10
ICS Code (Enamels): 25.220.50
ICS Code (Equipment for the chemical industry in general): 71.120.01
scope:

This European Standard specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled apparatus, components and piping components primarily used for process equipment in chemical plants. This European Standard only applies to unalloyed and low-alloy carbon steels suitable for enamelling. NOTE The main criteria for assessing enamel quality are the resistance to chemical attack and thermal shock and the structure of the cover coat enamel.

Document History

DS/EN 15159-2
August 7, 2006
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock
This European Standard specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...

References

Advertisement