DLA - SMD-5962-86726 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 October 1987
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 93S48 12 input parity checker/generator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - .99 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - - 25°C/W Case F - - - - - - - - - - - - - - - - - - - - - - 20°C/W Junction temperature (TJ)- - - - - - - - - - - - - - +150°C DC input current - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current into outputs - - - - - - - - - - - +30 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - 0.8 V dc Ambient temperature range (TA) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 26, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 1, 2011
MICROCIRCUIT, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 27, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86726 REV A
October 19, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 20, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement