DS/ISO 898/1

Mechanical properties of fasteners - Part 1: Bolts, scre ws and studs

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard specifies the mechanical properties of bolts, s crews and studs. It applies to bolts, screws and studs with nominal diameters up to and including 39 mm; of any shape; m ade of carbon or alloy steel

Document History

January 1, 1982
Mechanical properties of fasteners - Part 5: Set screws and similar threaded fasteners not under tensile stresses
The standard specifies the mechanical properties of set screws and similar fasteners not under tensile stresses in the range from 1,6 up to and including 39 mm thread diamter which are made of carbon...
DS/ISO 898/1
Mechanical properties of fasteners - Part 1: Bolts, scre ws and studs
The standard specifies the mechanical properties of bolts, s crews and studs. It applies to bolts, screws and studs with nominal diameters up to and including 39 mm; of any shape; m ade of carbon or...
Advertisement